Molex SMD 50V 800mA Electronic Connector 501568-0907

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
SMD 50V 800mA Electronic Connector
2027-501568-0907
SMD 50V 800mA Electronic Connector 2027-501568-0907
9 Pos 1mm RA SMD Header, 50V, 800mA, Tin Plated Product overview: 501568-0907 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 800mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50V, 800mA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501568-0907 can be used for catalog matching and distributor lookup.

9 Pos 1mm RA SMD Header, 50V, 800mA, Tin Plated Product overview: 501568-0907 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 800mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50V, 800mA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501568-0907 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 501568-0907 - 112914-501568-0907 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 501568-0907
112914-501568-0907
Rectangular Connectors - 501568-0907 112914-501568-0907
Manufacturer: Molex, LLC Win Source Part Number: 112914-501568-0907 Packaging: Reel - TR Number of Positions: 9 Features: Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Material Flammability Rating: UL94 V-0 Applications: General Purpose Mounting: Surface Mount, Right Angle Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.039" (1.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 40μin (1.02μm) Contact Finish - Post: Tin Insulation Color: Natural Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Insulation Height: 0.185" (4.70mm) Contact Shape: Square Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 112914-501568-0907
Packaging: Reel - TR
Number of Positions: 9
Features: Solder Retention
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Holder
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Mounting: Surface Mount, Right Angle
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.039" (1.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 40μin (1.02μm)
Contact Finish - Post: Tin
Insulation Color: Natural
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.185" (4.70mm)
Contact Shape: Square
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1.0Wtb1-Rowr/awaferassy9Cktembstppkg Rohs Compliant Molex - 92M4856 - Newark, An Avnet Company
Chicago, IL, United States
1.0Wtb1-Rowr/awaferassy9Cktembstppkg Rohs Compliant Molex
92M4856
1.0Wtb1-Rowr/awaferassy9Cktembstppkg Rohs Compliant Molex 92M4856
1.0WtB1-RowR/AWaferA ssy9CktEmbsTpPkg RoHS Compliant: Yes

1.0WtB1-RowR/AWaferAssy9CktEmbsTpPkg RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501568-0907 2027-501568-0907 112914-501568-0907 92M4856
Product Name SMD 50V 800mA Electronic Connector Rectangular Connectors - 501568-0907 1.0Wtb1-Rowr/awaferassy9Cktembstppkg Rohs Compliant Molex
Gender Male / Plug
Termination Solder Solder
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-3-109-590-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details