The Molex Pico-Clasp,Ñ¢ Wire-to-Board Connector, part number 56R1063, features an 8-position, single-row design with a 1.00mm pitch. It is a surface mount connector oriented at a right angle, designed for signal applications. The connector supports a maximum current of 1.0A per contact and a voltage rating of 50V AC (RMS)/DC. It is constructed from brass and phosphor bronze with tin plating, and the housing is made of nylon. The connector is not stackable and has a durability rating of up to 30 mating cycles. It includes a positive lock mechanism for secure mating and is packaged in embossed tape on a reel for convenient handling. The operating temperature range is from -40°C to +105°C, and it is compliant with RoHS standards.
8w single row smt right-angle header 1mm
Connector
CONNECTOR, HEADER, 8POS, 1ROW, 1MM; Connector Systems:Wire-to-Boar
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1671656 | 406647P | 501568-0807 | 56R1063 |
| Product Name | PCB Headers | PCB Headers | Connector, Header, 8Pos, 1Row, 1Mm; Connector Systems Molex | |
| Category | Wire to Board Connector | |||
| Connector Type | Header Connector | Wire to Board Connector | ||
| Termination | Solder | Surface Mount Right Angle | ||
| Mounting | Surface mount |