Molex Connectors 501568-0607

Description
1.0WTB1-ROWR/AWAFERA SSY6C CUT TAPE
Request a Quote Datasheet
Description
1.0WTB1-ROWR/AWAFERA SSY6C CUT TAPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 501568-0607 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
501568-0607
Connectors 501568-0607
1.0WTB1-ROWR/AWAFERA SSY6C CUT TAPE

1.0WTB1-ROWR/AWAFERASSY6C CUT TAPE

Buy Now
Singapore, Singapore
SMD 1A 50V Electronic Connector
2027-501568-0607
SMD 1A 50V Electronic Connector 2027-501568-0607
6 Pos 1mm RA SMD Shrouded Header, 1A, 50V Product overview: 501568-0607 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 50V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501568-0607 can be used for catalog matching and distributor lookup.

6 Pos 1mm RA SMD Shrouded Header, 1A, 50V Product overview: 501568-0607 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 50V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501568-0607 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 501568-0607 - 849645-501568-0607 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 501568-0607
849645-501568-0607
Rectangular Connectors - 501568-0607 849645-501568-0607
Manufacturer: Molex, LLC Win Source Part Number: 849645-501568-0607 Series: * Package: Bulk Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 849645-501568-0607
Series: *
Package: Bulk
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 6Pos, 1Row, 1Mm; Connector Systems Molex - 28X2797 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 1Row, 1Mm; Connector Systems Molex
28X2797
Connector, Header, 6Pos, 1Row, 1Mm; Connector Systems Molex 28X2797
CONNECTOR, HEADER, 6POS, 1ROW, 1MM; Connector Systems:Signal; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Pico-Clasp 501568 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 1ROW, 1MM; Connector Systems:Signal; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Pico-Clasp 501568 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 501568-0607 2027-501568-0607 849645-501568-0607 501568-0607 28X2797
Product Name Connectors SMD 1A 50V Electronic Connector Rectangular Connectors - 501568-0607 Connector, Header, 6Pos, 1Row, 1Mm; Connector Systems Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data