Molex 1A 50V Electronic Connector 501568-0307

Description
3 Pos Male Right Angle Header, 1A, 50V, Tin, SM, 1mm Pitch Product overview: 501568-0307 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 50V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501568-0307 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3 Pos Male Right Angle Header, 1A, 50V, Tin, SM, 1mm Pitch Product overview: 501568-0307 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 50V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501568-0307 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
1A 50V Electronic Connector
2027-501568-0307
1A 50V Electronic Connector 2027-501568-0307
3 Pos Male Right Angle Header, 1A, 50V, Tin, SM, 1mm Pitch Product overview: 501568-0307 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 50V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501568-0307 can be used for catalog matching and distributor lookup.

3 Pos Male Right Angle Header, 1A, 50V, Tin, SM, 1mm Pitch Product overview: 501568-0307 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 50V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501568-0307 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 501568-0307 - 846620-501568-0307 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 501568-0307
846620-501568-0307
Rectangular Connectors - 501568-0307 846620-501568-0307
Manufacturer: Molex, LLC Win Source Part Number: 846620-501568-0307 Series: * Package: Reel - TR Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 846620-501568-0307
Series: *
Package: Reel - TR
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now Datasheet
Connector, Header, 3Pos, 1Row, 1Mm; Connector Systems Molex - 25R6624 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 1Mm; Connector Systems Molex
25R6624
Connector, Header, 3Pos, 1Row, 1Mm; Connector Systems Molex 25R6624
CONNECTOR, HEADER, 3POS, 1ROW, 1MM; Connector Systems:Signal; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Pico-Clasp 501568 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 1MM; Connector Systems:Signal; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Pico-Clasp 501568 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 2027-501568-0307 846620-501568-0307 25R6624
Product Name 1A 50V Electronic Connector Rectangular Connectors - 501568-0307 Connector, Header, 3Pos, 1Row, 1Mm; Connector Systems Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data