Connector
2 Pos 1mm RA SMD Shrouded Header, Tin Plated Product overview: 501568-0207 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501568-0207 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 815648-501568-0207
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
1.0WTB1-ROWR/AWAFERA
CONNECTOR, HEADER, 2POS, 1ROW, 1MM; Connector Systems:Wire-to-Boar
CONNECTOR, HEADER, 2POS, 1ROW, 1MM; Connector Systems:Wire-to-Boar
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 501568-0207 | 2027-501568-0207 | 815648-501568-0207 | 501568-0207 | 29X2042 |
| Product Name | SMD Electronic Connector | Rectangular Connectors - 501568-0207 | Connectors Data & Signal | Connector, Header, 2Pos, 1Row, 1Mm; Connector Systems Molex | |
| Gender | Male / Plug |