Connector
CONTACT, PIN, 20AWG, CRIMP; Product Range:Mizu-P25 50147 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG; Contact Termination:Crimp RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 50147-8100 | 28H9028 |
| Product Name | Contact, Pin, 20Awg, Crimp; Product Range Molex | |
| Termination | Crimp |