Molex Electronic Connector 50147-8000

Description
Wire Terminal, Product overview: 50147-8000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-50147-8000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wire Terminal, Product overview: 50147-8000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-50147-8000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2026-50147-8000
Electronic Connector 2026-50147-8000
Wire Terminal, Product overview: 50147-8000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-50147-8000 can be used for catalog matching and distributor lookup.

Wire Terminal, Product overview: 50147-8000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-50147-8000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 50147-8000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
50147-8000
Connectors 50147-8000
CUT STRIP 2.5 S.P. CONN CRIMP

CUT STRIP 2.5 S.P. CONN CRIMP

Buy Now
Terminal Blocks - 50147-8000 - 958756-50147-8000 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 50147-8000
958756-50147-8000
Terminal Blocks - 50147-8000 958756-50147-8000
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958756-50147-8000 Connector Type: Connector, PCB, Signal Termination: Crimp Contact Material: Bronze, Tin Voltage Rating: 125 V Gender: Male Length: 10.7 mm Shielding: Unshielded Orientation: Straight Contact Plating: Tin Insulation: Non-Insulated Height: 2.6 mm Plating: Tin Categories: Terminal Blocks Alternative Parts (Cross-Reference): 02-06-2103; 33000-1002; 02-09-2105; 926885-1; 926899-1; 794228-1-501478000; 050147-8000; 0501478000; 501-47-8000; 50147-8000.; 501478000; Country of Origin: MX Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Depth: 2.7 mm Mount: Cable RoHS: Compliant Radiation Hardening: No Schedule B: 8536695050 REACH SVHC: Unknown Wire/Cable Gauge: 22 AWG Max Current Rating: 4 A Wire Gauge (Max): 20 AWG Wire Gauge (Min): 22 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958756-50147-8000
Connector Type: Connector, PCB, Signal
Termination: Crimp
Contact Material: Bronze, Tin
Voltage Rating: 125 V
Gender: Male
Length: 10.7 mm
Shielding: Unshielded
Orientation: Straight
Contact Plating: Tin
Insulation: Non-Insulated
Height: 2.6 mm
Plating: Tin
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): 02-06-2103; 33000-1002; 02-09-2105; 926885-1; 926899-1; 794228-1-501478000; 050147-8000; 0501478000; 501-47-8000; 50147-8000.; 501478000;
Country of Origin: MX
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Depth: 2.7 mm
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Schedule B: 8536695050
REACH SVHC: Unknown
Wire/Cable Gauge: 22 AWG
Max Current Rating: 4 A
Wire Gauge (Max): 20 AWG
Wire Gauge (Min): 22 AWG

Buy Now
Contact, Pin, 20Awg, Crimp; Product Range Molex - 57H2145 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20Awg, Crimp; Product Range Molex
57H2145
Contact, Pin, 20Awg, Crimp; Product Range Molex 57H2145
CONTACT, PIN, 20AWG, CRIMP; Product Range:Mizu-P25 50147 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG; Connector Type:Contact RoHS Compliant: Yes

CONTACT, PIN, 20AWG, CRIMP; Product Range:Mizu-P25 50147 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG; Connector Type:Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2026-50147-8000 50147-8000 50147-8000 958756-50147-8000 57H2145
Product Name Electronic Connector Connectors Terminal Blocks - 50147-8000 Contact, Pin, 20Awg, Crimp; Product Range Molex
Gender Male / Plug
Termination Crimp Crimp Crimp
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details