Molex Fpc Connector, Rcpt, 8Pos, 0.3Mm, Smd; Pitch Spacing Molex 501461-0891

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Fpc Connector, Rcpt, 8Pos, 0.3Mm, Smd; Pitch Spacing Molex - 01AH8485 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Connector, Rcpt, 8Pos, 0.3Mm, Smd; Pitch Spacing Molex
01AH8485
Fpc Connector, Rcpt, 8Pos, 0.3Mm, Smd; Pitch Spacing Molex 01AH8485
FPC CONNECTOR, RCPT, 8POS, 0.3MM, SMD; PITCH SPACING:0.5MM; NO. OF CONTACTS:8CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 501461 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

FPC CONNECTOR, RCPT, 8POS, 0.3MM, SMD; PITCH SPACING:0.5MM; NO. OF CONTACTS:8CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 501461 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fpc Connector, Rcpt, 8Pos, 0.3Mm, Smd; Pitch Spacing Molex - 26AH0784 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Connector, Rcpt, 8Pos, 0.3Mm, Smd; Pitch Spacing Molex
26AH0784
Fpc Connector, Rcpt, 8Pos, 0.3Mm, Smd; Pitch Spacing Molex 26AH0784
FPC CONNECTOR, RCPT, 8POS, 0.3MM, SMD; PITCH SPACING:0.5MM; NO. OF CONTACTS:8CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 501461 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

FPC CONNECTOR, RCPT, 8POS, 0.3MM, SMD; PITCH SPACING:0.5MM; NO. OF CONTACTS:8CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 501461 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 501461-0891 01AH8485
Product Name Fpc Connector, Rcpt, 8Pos, 0.3Mm, Smd; Pitch Spacing Molex
Termination SURFACE MOUNT
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1870-ND - DigiKey
Specs
Geometry 270°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details