Molex Electronic Connector 501461-0691

Description
FFC & FPC Connectors 0.5 FPC R/A B/F 6Ckt EmbsTp Pkg Product overview: 501461-0691 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-501461-0691 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FFC & FPC Connectors 0.5 FPC R/A B/F 6Ckt EmbsTp Pkg Product overview: 501461-0691 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-501461-0691 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
350-501461-0691
Electronic Connector 350-501461-0691
FFC & FPC Connectors 0.5 FPC R/A B/F 6Ckt EmbsTp Pkg Product overview: 501461-0691 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-501461-0691 can be used for catalog matching and distributor lookup.

FFC & FPC Connectors 0.5 FPC R/A B/F 6Ckt EmbsTp Pkg Product overview: 501461-0691 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-501461-0691 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
FFC, FPC (FlatFlexible) Connectors - 501461-0691 - 972800-501461-0691 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 501461-0691
972800-501461-0691
FFC, FPC (FlatFlexible) Connectors - 501461-0691 972800-501461-0691
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972800-501461-0691 Packaging: Tape & Reel (TR) Number of Positions: 6 Pitch: 508 µm Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 50 V Current Rating: 300 mA Gender: Receptacle Housing Material: Nylon Actuator Material: Glass, Nylon, Polyamide Number of Circuits: 6 Orientation: Right Angle Contact Plating: Gold Plating: Gold Categories: FFC,FPC(FlatFlexible )Connectors Country of Origin: JP Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Flammability Rating: UL94 HB Stackable: No

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972800-501461-0691
Packaging: Tape & Reel (TR)
Number of Positions: 6
Pitch: 508 µm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 300 mA
Gender: Receptacle
Housing Material: Nylon
Actuator Material: Glass, Nylon, Polyamide
Number of Circuits: 6
Orientation: Right Angle
Contact Plating: Gold
Plating: Gold
Categories: FFC,FPC(FlatFlexible)Connectors
Country of Origin: JP
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Flammability Rating: UL94 HB
Stackable: No

Buy Now
Fpc Connector, Rcpt, 6Pos, 0.3Mm, Smd; Pitch Spacing Molex - 26AH0783 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Connector, Rcpt, 6Pos, 0.3Mm, Smd; Pitch Spacing Molex
26AH0783
Fpc Connector, Rcpt, 6Pos, 0.3Mm, Smd; Pitch Spacing Molex 26AH0783
FPC CONNECTOR, RCPT, 6POS, 0.3MM, SMD; PITCH SPACING:0.5MM; NO. OF CONTACTS:6CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 501461 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

FPC CONNECTOR, RCPT, 6POS, 0.3MM, SMD; PITCH SPACING:0.5MM; NO. OF CONTACTS:6CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 501461 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fpc Connector, Rcpt, 6Pos, 0.3Mm, Smd; Pitch Spacing Molex - 01AH8484 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Connector, Rcpt, 6Pos, 0.3Mm, Smd; Pitch Spacing Molex
01AH8484
Fpc Connector, Rcpt, 6Pos, 0.3Mm, Smd; Pitch Spacing Molex 01AH8484
FPC CONNECTOR, RCPT, 6POS, 0.3MM, SMD; PITCH SPACING:0.5MM; NO. OF CONTACTS:6CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 501461 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

FPC CONNECTOR, RCPT, 6POS, 0.3MM, SMD; PITCH SPACING:0.5MM; NO. OF CONTACTS:6CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:EASY-ON 501461 SERIES; CONTACT TERMINATION TYPE:SURFACE MOUNT; CONTACT POSITION:BOTTOM; NO. OF ROWS:1 ROW; ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 350-501461-0691 501461-0691 972800-501461-0691 26AH0783
Product Name Electronic Connector FFC, FPC (FlatFlexible) Connectors - 501461-0691 Fpc Connector, Rcpt, 6Pos, 0.3Mm, Smd; Pitch Spacing Molex
Voltage Rating 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
UHF Female to Double Banana Plug, Adapter - 9412 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details