Molex Rectangular Connectors - 501331-1107 501331-1107

Description
Manufacturer: Molex, LLC Win Source Part Number: 856251-501331-1107 Series: * Package: Reel - TR Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 856251-501331-1107 Series: * Package: Reel - TR Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 501331-1107 - 856251-501331-1107 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 501331-1107
856251-501331-1107
Rectangular Connectors - 501331-1107 856251-501331-1107
Manufacturer: Molex, LLC Win Source Part Number: 856251-501331-1107 Series: * Package: Reel - TR Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 856251-501331-1107
Series: *
Package: Reel - TR
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-501331-1107
SMD Electronic Connector 2027-501331-1107
Conn Shrouded Header (4 Sides) HDR 11 POS 1mm Solder ST SMD Pico-Clasp™ T/R Product overview: 501331-1107 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501331-1107 can be used for catalog matching and distributor lookup.

Conn Shrouded Header (4 Sides) HDR 11 POS 1mm Solder ST SMD Pico-Clasp™ T/R Product overview: 501331-1107 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501331-1107 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 11Pos, 1Row, 1Mm; Connector Systems Molex - 56R1035 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 11Pos, 1Row, 1Mm; Connector Systems Molex
56R1035
Connector, Header, 11Pos, 1Row, 1Mm; Connector Systems Molex 56R1035
CONNECTOR, HEADER, 11POS, 1ROW, 1MM; Connector Systems:Signal; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-Clasp 501331 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 11POS, 1ROW, 1MM; Connector Systems:Signal; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-Clasp 501331 Series RoHS Compliant: Yes

Supplier's Site Datasheet
1.0 Wtb 1-Row Strwaferassyembstppkg11Ckt Rohs Compliant Molex - 92M4829 - Newark, An Avnet Company
Chicago, IL, United States
1.0 Wtb 1-Row Strwaferassyembstppkg11Ckt Rohs Compliant Molex
92M4829
1.0 Wtb 1-Row Strwaferassyembstppkg11Ckt Rohs Compliant Molex 92M4829
1.0 WtB 1-Row StrWaferAssyEmbsTpPk g11Ckt RoHS Compliant: Yes

1.0 WtB 1-Row StrWaferAssyEmbsTpPkg11Ckt RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 856251-501331-1107 2027-501331-1107 56R1035
Product Name Rectangular Connectors - 501331-1107 SMD Electronic Connector Connector, Header, 11Pos, 1Row, 1Mm; Connector Systems Molex
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data