Molex SMD Electronic Connector 501331-0907

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
SMD Electronic Connector
2027-501331-0907
SMD Electronic Connector 2027-501331-0907
Conn Shrouded Header (4 Sides) HDR 9 POS 1mm Solder ST SMD Pico-Clasp™ T/R Product overview: 501331-0907 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501331-0907 can be used for catalog matching and distributor lookup.

Conn Shrouded Header (4 Sides) HDR 9 POS 1mm Solder ST SMD Pico-Clasp™ T/R Product overview: 501331-0907 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501331-0907 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 501331-0907 - 809068-501331-0907 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 501331-0907
809068-501331-0907
Rectangular Connectors - 501331-0907 809068-501331-0907
Manufacturer: Molex Win Source Part Number: 809068-501331-0907 Packaging: Cut Tape (CT) Number of Positions: 9 Mounting Style: SMD Features: Pick and Place, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Applications: General Purpose Insulation Material: Polyamide (PA46), Nylon 4/6 Style: Board to Cable/Wire Pitch - Mating: 0.039" (1.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 40.0μin (1.02μm) Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 4 Wall Insulation Height: 0.213" (5.40mm) Contact Shape: Square Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Molex
Win Source Part Number: 809068-501331-0907
Packaging: Cut Tape (CT)
Number of Positions: 9
Mounting Style: SMD
Features: Pick and Place, Solder Retention
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Holder
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Insulation Material: Polyamide (PA46), Nylon 4/6
Style: Board to Cable/Wire
Pitch - Mating: 0.039" (1.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 40.0μin (1.02μm)
Contact Finish - Post: Tin
Insulation Color: Natural
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.213" (5.40mm)
Contact Shape: Square
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Connector, Header, 9Pos, 1Row, 1Mm; Connector Systems Molex - 56R1033 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 9Pos, 1Row, 1Mm; Connector Systems Molex
56R1033
Connector, Header, 9Pos, 1Row, 1Mm; Connector Systems Molex 56R1033
CONNECTOR, HEADER, 9POS, 1ROW, 1MM; Connector Systems:Signal; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-Clasp 501331 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 9POS, 1ROW, 1MM; Connector Systems:Signal; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-Clasp 501331 Series RoHS Compliant: Yes

Supplier's Site
1.0 Wtb 1-Row Str Waferassyembstppkg9Ckt Rohs Compliant Molex - 28AC9877 - Newark, An Avnet Company
Chicago, IL, United States
1.0 Wtb 1-Row Str Waferassyembstppkg9Ckt Rohs Compliant Molex
28AC9877
1.0 Wtb 1-Row Str Waferassyembstppkg9Ckt Rohs Compliant Molex 28AC9877
1.0 WTB 1-ROW STR WAFERASSYEMBSTPPKG9C KT ROHS COMPLIANT: YES

1.0 WTB 1-ROW STR WAFERASSYEMBSTPPKG9CKT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 501331-0907 2027-501331-0907 809068-501331-0907 56R1033
Product Name SMD Electronic Connector Rectangular Connectors - 501331-0907 Connector, Header, 9Pos, 1Row, 1Mm; Connector Systems Molex
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data