Molex Rectangular Connectors - 501331-0807 501331-0807

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rectangular Connectors - 501331-0807 - 808166-501331-0807 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 501331-0807
808166-501331-0807
Rectangular Connectors - 501331-0807 808166-501331-0807
Manufacturer: Molex Win Source Part Number: 808166-501331-0807 Packaging: Cut Tape (CT) Number of Positions: 8 Mounting Style: SMD Features: Pick and Place, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Applications: General Purpose Insulation Material: Polyamide (PA46), Nylon 4/6 Style: Board to Cable/Wire Pitch - Mating: 0.039" (1.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 40.0μin (1.02μm) Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 4 Wall Insulation Height: 0.213" (5.40mm) Contact Shape: Square Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Molex
Win Source Part Number: 808166-501331-0807
Packaging: Cut Tape (CT)
Number of Positions: 8
Mounting Style: SMD
Features: Pick and Place, Solder Retention
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Holder
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Insulation Material: Polyamide (PA46), Nylon 4/6
Style: Board to Cable/Wire
Pitch - Mating: 0.039" (1.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 40.0μin (1.02μm)
Contact Finish - Post: Tin
Insulation Color: Natural
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.213" (5.40mm)
Contact Shape: Square
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
PCB Headers - 406663P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
406663P
PCB Headers 406663P
8w single row smt vertical header 1mm

8w single row smt vertical header 1mm

Supplier's Site
PCB Headers - 406663 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
406663
PCB Headers 406663
Molex 501331-0807 PCB Header

Molex 501331-0807 PCB Header

Supplier's Site
PCB Headers - 1671629 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1671629
PCB Headers 1671629
Molex 501331-0807 PCB Header

Molex 501331-0807 PCB Header

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
2027-501331-0807
SMD Electronic Connector 2027-501331-0807
Conn Shrouded Header (4 Sides) HDR 8 POS 1mm Solder ST SMD Pico-Clasp™ T/R Product overview: 501331-0807 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501331-0807 can be used for catalog matching and distributor lookup.

Conn Shrouded Header (4 Sides) HDR 8 POS 1mm Solder ST SMD Pico-Clasp™ T/R Product overview: 501331-0807 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501331-0807 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 501331-0807 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
501331-0807
Connectors 501331-0807
CUT TAPE 1.0 WTB 1-ROW STR WAFERAS

CUT TAPE 1.0 WTB 1-ROW STR WAFERAS

Buy Now
Connector, Header, 8Pos, 1Row, 1Mm; Connector Systems Molex - 56R1032 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 1Row, 1Mm; Connector Systems Molex
56R1032
Connector, Header, 8Pos, 1Row, 1Mm; Connector Systems Molex 56R1032
CONNECTOR, HEADER, 8POS, 1ROW, 1MM; Connector Systems:Signal; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-Clasp 501331 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 1ROW, 1MM; Connector Systems:Signal; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-Clasp 501331 Series RoHS Compliant: Yes

Supplier's Site
Connector, Header, 8Pos, 1Row, 1Mm; Connector Systems Molex - 28X2795 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 1Row, 1Mm; Connector Systems Molex
28X2795
Connector, Header, 8Pos, 1Row, 1Mm; Connector Systems Molex 28X2795
CONNECTOR, HEADER, 8POS, 1ROW, 1MM; Connector Systems:Signal; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-Clasp 501331 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 1ROW, 1MM; Connector Systems:Signal; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-Clasp 501331 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 501331-0807 808166-501331-0807 406663P 406663 2027-501331-0807 501331-0807 56R1032
Product Name Rectangular Connectors - 501331-0807 PCB Headers PCB Headers SMD Electronic Connector Connectors Connector, Header, 8Pos, 1Row, 1Mm; Connector Systems Molex
Connector Type Rectangular Connectors, Heavy Duty Header Connector
Termination Solder Solder
Mounting SMD Surface mount
Geometry Straight
Unlock Full Specs
to access all available technical data