6w single row smt vertical header 1mm
CUT TAPE - 1.0 WTB 1-ROW STR WAFERASSYEM STPPKG6CK
Connector
CONNECTOR, HEADER, 6POS, 1ROW, 1MM; Connector Systems:Signal; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-Clasp 501331 Series RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 406669P | 406669 | 501331-0607 | 501331-0607 | 28X2794 |
| Product Name | PCB Headers | PCB Headers | Connectors | Connector, Header, 6Pos, 1Row, 1Mm; Connector Systems Molex | |
| Geometry | Straight | ||||
| Category | Wire to Board Connector | ||||
| Connector Type | Header Connector | ||||
| Termination | Solder |