5w single row smt vertical header 1mm
Connector
CONNECTOR, HEADER, 5POS, 1ROW, 1MM; Connector Systems:Signal; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-Clasp 501331 Series RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 406679P | 406679 | 501331-0507 | 92M4823 |
| Product Name | PCB Headers | PCB Headers | Connector, Header, 5Pos, 1Row, 1Mm; Connector Systems Molex | |
| Geometry | Straight | |||
| Category | Wire to Board Connector | |||
| Connector Type | Header Connector | |||
| Termination | Solder |