Molex PCB Headers 501331-0407

Description
Molex 501331-0407 PCB Header
Request a Quote Datasheet
Description
Molex 501331-0407 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 406675 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
406675
PCB Headers 406675
Molex 501331-0407 PCB Header

Molex 501331-0407 PCB Header

Supplier's Site
PCB Headers - 1619590 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1619590
PCB Headers 1619590
Molex 501331-0407 PCB Header

Molex 501331-0407 PCB Header

Supplier's Site
PCB Headers - 406675P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
406675P
PCB Headers 406675P
4w single row smt vertical header 1mm

4w single row smt vertical header 1mm

Supplier's Site
Singapore, Singapore
SMD 1A 50V Electronic Connector
2027-501331-0407
SMD 1A 50V Electronic Connector 2027-501331-0407
1mm Shrouded Header, 4 Pos, Male, Solder ST, SMD, 1A, 50V Product overview: 501331-0407 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 50V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501331-0407 can be used for catalog matching and distributor lookup.

1mm Shrouded Header, 4 Pos, Male, Solder ST, SMD, 1A, 50V Product overview: 501331-0407 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, 50V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501331-0407 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 501331-0407 - 1038948-501331-0407 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 501331-0407
1038948-501331-0407
Circular Connectors - Circular Connectors - Housings - 501331-0407 1038948-501331-0407
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038948-501331-0407 Packaging: Cut Tape Number of Positions: 4 Pitch: 1 mm Color: Natural Connector Type: Male Pin Number of Rows: 1 Termination: Solder Fastening Type: Detent Contact Material: Tin Voltage Rating: 50 V Current Rating: 1 A Number of Contacts: 4 Gender: Male Housing Material: Nylon Number of Circuits: 4 Orientation: Vertical Contact Plating: Tin Housing Color: Natural Contact Resistance: 20 mΩ Height: 5.61 mm Number of Pins: 4 Contact Gender: Male Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 7-215083-4; 501331-0507; 501568-0407; 20021121-00004C4LF; FTS-102-01-F-D; FTSH-102-04-L-D; TMS-102-51-S-D501331 -0407.; 5013310407; 5013310407.; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 3.6 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 50 V Max Voltage Rating (AC): 50 V Max Voltage Rating (DC): 50 V REACH SVHC: Unknown Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038948-501331-0407
Packaging: Cut Tape
Number of Positions: 4
Pitch: 1 mm
Color: Natural
Connector Type: Male Pin
Number of Rows: 1
Termination: Solder
Fastening Type: Detent
Contact Material: Tin
Voltage Rating: 50 V
Current Rating: 1 A
Number of Contacts: 4
Gender: Male
Housing Material: Nylon
Number of Circuits: 4
Orientation: Vertical
Contact Plating: Tin
Housing Color: Natural
Contact Resistance: 20 mΩ
Height: 5.61 mm
Number of Pins: 4
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 7-215083-4; 501331-0507; 501568-0407; 20021121-00004C4LF; FTS-102-01-F-D; FTSH-102-04-L-D; TMS-102-51-S-D501331-0407.; 5013310407; 5013310407.;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 3.6 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 50 V
Max Voltage Rating (AC): 50 V
Max Voltage Rating (DC): 50 V
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant

Buy Now
Connector, Header, 4Pos, 1Row, 1Mm; Connector Systems Molex - 56R1028 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 1Mm; Connector Systems Molex
56R1028
Connector, Header, 4Pos, 1Row, 1Mm; Connector Systems Molex 56R1028
CONNECTOR, HEADER, 4POS, 1ROW, 1MM; Connector Systems:Signal; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-Clasp 501331 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 1MM; Connector Systems:Signal; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-Clasp 501331 Series RoHS Compliant: Yes

Supplier's Site Datasheet
1.0 Wtb 1-Row Str Waferassyembstppkg4Ckt Rohs Compliant Molex - 30AC4969 - Newark, An Avnet Company
Chicago, IL, United States
1.0 Wtb 1-Row Str Waferassyembstppkg4Ckt Rohs Compliant Molex
30AC4969
1.0 Wtb 1-Row Str Waferassyembstppkg4Ckt Rohs Compliant Molex 30AC4969
1.0 WTB 1-ROW STR WAFERASSYEMBSTPPKG4C KT ROHS COMPLIANT: YES

1.0 WTB 1-ROW STR WAFERASSYEMBSTPPKG4CKT ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, 4Pos, 1Row, 1Mm; Connector Systems Molex - 28X2793 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 1Mm; Connector Systems Molex
28X2793
Connector, Header, 4Pos, 1Row, 1Mm; Connector Systems Molex 28X2793
CONNECTOR, HEADER, 4POS, 1ROW, 1MM; Connector Systems:Signal; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-Clasp 501331 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 1MM; Connector Systems:Signal; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Pico-Clasp 501331 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 406675 406675P 2027-501331-0407 1038948-501331-0407 56R1028
Product Name PCB Headers PCB Headers SMD 1A 50V Electronic Connector Circular Connectors - Circular Connectors - Housings - 501331-0407 Connector, Header, 4Pos, 1Row, 1Mm; Connector Systems Molex
Category Wire to Board Connector
Connector Type Header Connector Circular / Cylindrical Connectors
Termination Solder Solder Solder
Mounting Surface mount Surface Mount
Contact Pitch 1 mm (0.0394 inch)
Unlock Full Specs
to access all available technical data