The Molex Connector, Header, 2Pos, 1Row, 1Mm (part number 28X2792) is a Pico-Clasp wire-to-board connector designed for surface mount applications. It features a 1.00mm pitch and is configured with two circuits in a single row. The connector is constructed with a nylon resin body and tin-plated phosphor bronze contacts, ensuring reliable electrical performance. It supports a maximum current of 2.0A and a voltage rating of 100V AC/DC. The operating temperature range is from -40°C to +105°C, making it suitable for various environmental conditions. The connector is RoHS compliant and packaged in embossed tape on a reel for automated assembly processes. It is designed for applications requiring a secure connection with a locking mechanism to the mating part.
2w single row smt vertical header 1mm
1.0 WTB 1-ROW STR WAFERASSYEM STPPKG2CKT
2 Pos 1mm Pitch Male Header, Surface Mount, Tin Product overview: 501331-0207 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501331-0207 can be used for catalog matching and distributor lookup.
Connector
Manufacturer: Molex, LLC
Win Source Part Number: 815647-501331-0207
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
CONNECTOR, HEADER, 2POS, 1ROW, 1MM; Connector Systems:Wire-to-Boar
CONNECTOR, HEADER, 2POS, 1ROW, 1MM; Connector Systems:Wire-to-Boar
1.0 WtB 1-Row Str WaferAssyEmbsTpPkg2C
| RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 406625 | 406625P | 501331-0207 | 2027-501331-0207 | 501331-0207 | 815647-501331-0207 | 56R1026 | 92M4820 |
| Product Name | PCB Headers | PCB Headers | Connectors | SMD Electronic Connector | Rectangular Connectors - 501331-0207 | Connector, Header, 2Pos, 1Row, 1Mm; Connector Systems Molex | 1.0 Wtb 1-Row Str Waferassyembstppkg2Ckt Molex | |
| Category | Wire to Board Connector | |||||||
| Connector Type | Header Connector | Rectangular Connectors, Heavy Duty | Wire to Board Connector | |||||
| Termination | Solder | Solder | Surface Mount Straight | |||||
| Mounting | Surface mount | |||||||
| Contact Pitch | 1 mm (0.0394 inch) |