"15 Rectangular Connectors - Housings Receptacle White 0.039"" (1.00mm)"
Manufacturer: Molex
Category: Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings
Series: Pico-Clasp 501330
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 15
Pitch: 0.039" (1.00mm)
Operating Temperature: -40°C ~ 105°C
Board Connector, Product overview: 5013301500 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-5013301500 can be used for catalog matching and distributor lookup.
1mm 1x15P 15 1 P=1mm Rectangular Connectors Housings ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM7928-ND | 319-5013301500 | 5013301500 | |
| Product Name | Rectangular Connector Housings | Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings | Electronic Connector | Connectors >> Rectangular Connectors Housings |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |