Molex 1.0 W/b 1-Row Rec Hsg 11Ckt Yel / Molex Molex 501330-9133

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
1.0 W/b 1-Row Rec Hsg 11Ckt Yel / Molex Molex - 44AJ7624 - Newark, An Avnet Company
Chicago, IL, United States
1.0 W/b 1-Row Rec Hsg 11Ckt Yel / Molex Molex
44AJ7624
1.0 W/b 1-Row Rec Hsg 11Ckt Yel / Molex Molex 44AJ7624
1.0 W/B 1-ROW REC HSG 11CKT YEL / MOLEX

1.0 W/B 1-ROW REC HSG 11CKT YEL / MOLEX

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 501330-9133 44AJ7624
Product Name 1.0 W/b 1-Row Rec Hsg 11Ckt Yel / Molex Molex
Unlock Full Specs
to access all available technical data

Similar Products

Tap-A-Dip, 16 Pin - 300-16 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Male Straight Termination - ET-SMS-TM-2M - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details