Molex Connector, Rcpt, 15Pos, 1Row, 1Mm; Product Range Molex 501330-1500

Description
CONNECTOR, RCPT, 15POS, 1ROW, 1MM; Product Range:Pico-Clasp 501330; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:1mm; For Use With:501334, 501193 Crimp Terminals; Connector Type:Crimp Wire-to-Board Connector HousingRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 15POS, 1ROW, 1MM; Product Range:Pico-Clasp 501330; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:1mm; For Use With:501334, 501193 Crimp Terminals; Connector Type:Crimp Wire-to-Board Connector HousingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 15Pos, 1Row, 1Mm; Product Range Molex - 56R1025 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 15Pos, 1Row, 1Mm; Product Range Molex
56R1025
Connector, Rcpt, 15Pos, 1Row, 1Mm; Product Range Molex 56R1025
CONNECTOR, RCPT, 15POS, 1ROW, 1MM; Product Range:Pico-Clasp 501330; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:1mm; For Use With:501334, 501193 Crimp Terminals; Connector Type:Crimp Wire-to-Board Connector HousingRoHS Compliant: Yes

CONNECTOR, RCPT, 15POS, 1ROW, 1MM; Product Range:Pico-Clasp 501330; Gender:Receptacle; No. of Positions:15Positions; Pitch Spacing:1mm; For Use With:501334, 501193 Crimp Terminals; Connector Type:Crimp Wire-to-Board Connector HousingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56R1025
Product Name Connector, Rcpt, 15Pos, 1Row, 1Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Bearing Bore / Ring O.D. 0.3130 inch (7.95 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details