Molex Wire-To-Board Housing, Receptacle, 14 Position, 1Mm; Product Range Molex 501330-1400

Description
WIRE-TO-BOARD HOUSING, RECEPTACLE, 14 POSITION, 1MM; Product Range:Pico-Clasp 501330 Series; Gender:Receptacle; Pitch Spacing:1mm; Connector Type:Crimp Wire-to-Board Connector Housing; Contact Termination:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Description
WIRE-TO-BOARD HOUSING, RECEPTACLE, 14 POSITION, 1MM; Product Range:Pico-Clasp 501330 Series; Gender:Receptacle; Pitch Spacing:1mm; Connector Type:Crimp Wire-to-Board Connector Housing; Contact Termination:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-To-Board Housing, Receptacle, 14 Position, 1Mm; Product Range Molex - 56R1024 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Housing, Receptacle, 14 Position, 1Mm; Product Range Molex
56R1024
Wire-To-Board Housing, Receptacle, 14 Position, 1Mm; Product Range Molex 56R1024
WIRE-TO-BOARD HOUSING, RECEPTACLE, 14 POSITION, 1MM; Product Range:Pico-Clasp 501330 Series; Gender:Receptacle; Pitch Spacing:1mm; Connector Type:Crimp Wire-to-Board Connector Housing; Contact Termination:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

WIRE-TO-BOARD HOUSING, RECEPTACLE, 14 POSITION, 1MM; Product Range:Pico-Clasp 501330 Series; Gender:Receptacle; Pitch Spacing:1mm; Connector Type:Crimp Wire-to-Board Connector Housing; Contact Termination:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site
Connector Housing, Rcpt, 14Pos, 1Mm Rohs Compliant Molex - 38AJ5000 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 14Pos, 1Mm Rohs Compliant Molex
38AJ5000
Connector Housing, Rcpt, 14Pos, 1Mm Rohs Compliant Molex 38AJ5000
CONNECTOR HOUSING, RCPT, 14POS, 1MM ROHS COMPLIANT: YES

CONNECTOR HOUSING, RCPT, 14POS, 1MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56R1024
Product Name Wire-To-Board Housing, Receptacle, 14 Position, 1Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details