Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959954-501330-1000
Packaging: Bulk
Number of Positions: 10
Pitch: 1 mm
Color: White
Connector Type: Connector, Crimp, Receptacle, Socket
Number of Rows: 1
Termination: Crimp
Fastening Type: Ramp
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 1 A
Number of Contacts: 10
Gender: Receptacle
Length: 11.7 mm
Housing Material: Nylon
Orientation: Straight
Housing Color: White
Number of Pins: 10
Contact Gender: Female
Width: 4.76 mm
Categories: OEM Parts(0-9)
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 5.5 mm
Lead Free: Yes
Mount: Cable, Free Hanging
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 959954-501330-1000 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 501330-1000 |