Molex Connector, Rcpt, 9Pos, 1Row, 1Mm; Product Range Molex 501330-0900

Description
CONNECTOR, RCPT, 9POS, 1ROW, 1MM; Product Range:Pico-Clasp 501330; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:1mm; For Use With:501334, 501193 Crimp Terminals; Connector Type:Crimp Wire-to-Board Connector Housing RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 9POS, 1ROW, 1MM; Product Range:Pico-Clasp 501330; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:1mm; For Use With:501334, 501193 Crimp Terminals; Connector Type:Crimp Wire-to-Board Connector Housing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 9Pos, 1Row, 1Mm; Product Range Molex - 20M6323 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 9Pos, 1Row, 1Mm; Product Range Molex
20M6323
Connector, Rcpt, 9Pos, 1Row, 1Mm; Product Range Molex 20M6323
CONNECTOR, RCPT, 9POS, 1ROW, 1MM; Product Range:Pico-Clasp 501330; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:1mm; For Use With:501334, 501193 Crimp Terminals; Connector Type:Crimp Wire-to-Board Connector Housing RoHS Compliant: Yes

CONNECTOR, RCPT, 9POS, 1ROW, 1MM; Product Range:Pico-Clasp 501330; Gender:Receptacle; No. of Positions:9Positions; Pitch Spacing:1mm; For Use With:501334, 501193 Crimp Terminals; Connector Type:Crimp Wire-to-Board Connector Housing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 20M6323
Product Name Connector, Rcpt, 9Pos, 1Row, 1Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details