Molex Connector, Rcpt, 7Pos, 1Row, 1Mm; Product Range Molex 501330-0700

Description
CONNECTOR, RCPT, 7POS, 1ROW, 1MM; Product Range:Pico-Clasp 501330; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:1mm; For Use With:501334, 501193 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 7POS, 1ROW, 1MM; Product Range:Pico-Clasp 501330; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:1mm; For Use With:501334, 501193 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 7Pos, 1Row, 1Mm; Product Range Molex - 28W0192 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 7Pos, 1Row, 1Mm; Product Range Molex
28W0192
Connector, Rcpt, 7Pos, 1Row, 1Mm; Product Range Molex 28W0192
CONNECTOR, RCPT, 7POS, 1ROW, 1MM; Product Range:Pico-Clasp 501330; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:1mm; For Use With:501334, 501193 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR, RCPT, 7POS, 1ROW, 1MM; Product Range:Pico-Clasp 501330; Gender:Receptacle; No. of Positions:7Positions; Pitch Spacing:1mm; For Use With:501334, 501193 Crimp Terminals; Contact Termination Type:Crimp; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28W0192
Product Name Connector, Rcpt, 7Pos, 1Row, 1Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details