Molex Custom Parts - Custom Parts (0 - A) - 501330-0700 501330-0700

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194082-501330-0700 Number of Positions: 7 Pitch: 1 mm Color: White Connector Type: Receptacle, Socket Number of Rows: 1 Termination: Crimp Fastening Type: Ramp Contact Material: Bronze Voltage Rating: 50 V Current Rating: 1 A Number of Contacts: 7 Gender: Receptacle Length: 8.7 mm Housing Material: Nylon Orientation: Straight Housing Color: White Number of Pins: 7 Contact Gender: Female Categories: Custom Parts Alternative Parts (Cross-Reference): 05013300700; 501330-0700..; 5013300700; Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Depth: 5.5 mm Lead Free: Lead Free Mount: Cable, Free Hanging RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown Glow Wire Compliant: Non-compliant Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194082-501330-0700 Number of Positions: 7 Pitch: 1 mm Color: White Connector Type: Receptacle, Socket Number of Rows: 1 Termination: Crimp Fastening Type: Ramp Contact Material: Bronze Voltage Rating: 50 V Current Rating: 1 A Number of Contacts: 7 Gender: Receptacle Length: 8.7 mm Housing Material: Nylon Orientation: Straight Housing Color: White Number of Pins: 7 Contact Gender: Female Categories: Custom Parts Alternative Parts (Cross-Reference): 05013300700; 501330-0700..; 5013300700; Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Depth: 5.5 mm Lead Free: Lead Free Mount: Cable, Free Hanging RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown Glow Wire Compliant: Non-compliant Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 501330-0700 - 1194082-501330-0700 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 501330-0700
1194082-501330-0700
Custom Parts - Custom Parts (0 - A) - 501330-0700 1194082-501330-0700
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194082-501330-0700 Number of Positions: 7 Pitch: 1 mm Color: White Connector Type: Receptacle, Socket Number of Rows: 1 Termination: Crimp Fastening Type: Ramp Contact Material: Bronze Voltage Rating: 50 V Current Rating: 1 A Number of Contacts: 7 Gender: Receptacle Length: 8.7 mm Housing Material: Nylon Orientation: Straight Housing Color: White Number of Pins: 7 Contact Gender: Female Categories: Custom Parts Alternative Parts (Cross-Reference): 05013300700; 501330-0700..; 5013300700; Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Depth: 5.5 mm Lead Free: Lead Free Mount: Cable, Free Hanging RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown Glow Wire Compliant: Non-compliant Max Operating Temperature: 85 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1194082-501330-0700
Number of Positions: 7
Pitch: 1 mm
Color: White
Connector Type: Receptacle, Socket
Number of Rows: 1
Termination: Crimp
Fastening Type: Ramp
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 1 A
Number of Contacts: 7
Gender: Receptacle
Length: 8.7 mm
Housing Material: Nylon
Orientation: Straight
Housing Color: White
Number of Pins: 7
Contact Gender: Female
Categories: Custom Parts
Alternative Parts (Cross-Reference): 05013300700; 501330-0700..; 5013300700;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Depth: 5.5 mm
Lead Free: Lead Free
Mount: Cable, Free Hanging
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1194082-501330-0700
Product Name Custom Parts - Custom Parts (0 - A) - 501330-0700
Unlock Full Specs
to access all available technical data