Molex Wire Housings & Plugs 501330-0400

Description
Molex 501330-0400 Connector Housing
Request a Quote Datasheet
Description
Molex 501330-0400 Connector Housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Housings & Plugs - 406708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
406708
Wire Housings & Plugs 406708
Molex 501330-0400 Connector Housing

Molex 501330-0400 Connector Housing

Supplier's Site
Wire Housings & Plugs - 406708P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
406708P
Wire Housings & Plugs 406708P
Molex 501330-0400 Connector Housing

Molex 501330-0400 Connector Housing

Supplier's Site
Singapore, Singapore
1A 50V Electronic Connector
2027-501330-0400
1A 50V Electronic Connector 2027-501330-0400
4 Pos 1mm Crimp Wire Housing, Female Socket, 1A, 50V Product overview: 501330-0400 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 50V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501330-0400 can be used for catalog matching and distributor lookup.

4 Pos 1mm Crimp Wire Housing, Female Socket, 1A, 50V Product overview: 501330-0400 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 50V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501330-0400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 501330-0400 - 1110208-501330-0400 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 501330-0400
1110208-501330-0400
Circular Connectors - Circular Connectors - Housings - 501330-0400 1110208-501330-0400
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110208-501330-0400 Number of Positions: 4 Pitch: 1 mm Color: White Connector Type: Connector, Crimp, Receptacle, Socket Number of Rows: 1 Termination: Crimp Fastening Type: Ramp Contact Material: Bronze Voltage Rating: 50 V Current Rating: 1 A Number of Contacts: 4 Gender: Receptacle Length: 5.7 mm Housing Material: Nylon Orientation: Straight Housing Color: White Number of Pins: 4 Contact Gender: Female Width: 2.94 mm Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 5013300400; Country of Origin: JP Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Depth: 5 mm Lead Free: Lead Free Mount: Cable, Free Hanging RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 REACH SVHC: Unknown Glow Wire Compliant: Non-compliant Max Operating Temperature: 85 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1110208-501330-0400
Number of Positions: 4
Pitch: 1 mm
Color: White
Connector Type: Connector, Crimp, Receptacle, Socket
Number of Rows: 1
Termination: Crimp
Fastening Type: Ramp
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 1 A
Number of Contacts: 4
Gender: Receptacle
Length: 5.7 mm
Housing Material: Nylon
Orientation: Straight
Housing Color: White
Number of Pins: 4
Contact Gender: Female
Width: 2.94 mm
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 5013300400;
Country of Origin: JP
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Depth: 5 mm
Lead Free: Lead Free
Mount: Cable, Free Hanging
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 85 °C

Buy Now
Connectors - 501330-0400 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
501330-0400
Connectors 501330-0400
1.0 W/B 1-ROW REC HSG 4CKT

1.0 W/B 1-ROW REC HSG 4CKT

Buy Now
Header Connector,cable Mount,plug,4 Contacts,skt,0.039 Pitch,crimp Terminal,guide Slot Rohs Compliant Molex - 92M4808 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,cable Mount,plug,4 Contacts,skt,0.039 Pitch,crimp Terminal,guide Slot Rohs Compliant Molex
92M4808
Header Connector,cable Mount,plug,4 Contacts,skt,0.039 Pitch,crimp Terminal,guide Slot Rohs Compliant Molex 92M4808
Header Connector,Cable Mount,PLUG,4 Contacts,SKT,0.039 Pitch,CRIMP Terminal,GUIDE SLOT RoHS Compliant: Yes

Header Connector,Cable Mount,PLUG,4 Contacts,SKT,0.039 Pitch,CRIMP Terminal,GUIDE SLOT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 406708 406708P 2027-501330-0400 501330-0400 1110208-501330-0400 501330-0400 92M4808
Product Name Wire Housings & Plugs Wire Housings & Plugs 1A 50V Electronic Connector Circular Connectors - Circular Connectors - Housings - 501330-0400 Connectors Header Connector,cable Mount,plug,4 Contacts,skt,0.039 Pitch,crimp Terminal,guide Slot Rohs Compliant Molex
Gender Male / Plug; Female / Jack Female / Jack
Geometry Straight; Straight Straight
Mounting Cable mount Cable, Free Hanging
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Industrial Circular Connectors - 1115761 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details