Molex Wire Housings & Plugs 501330-0200

Description
Molex 501330-0200 Connector Housing
Request a Quote Datasheet
Description
Molex 501330-0200 Connector Housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Housings & Plugs - 406732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
406732
Wire Housings & Plugs 406732
Molex 501330-0200 Connector Housing

Molex 501330-0200 Connector Housing

Supplier's Site
Wire Housings & Plugs - 406732P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
406732P
Wire Housings & Plugs 406732P
2w single row crimp housing 1mm

2w single row crimp housing 1mm

Supplier's Site
Connectors - 501330-0200 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
501330-0200
Connectors 501330-0200
1.0 W/B 1-ROW REC HSG 2CKT

1.0 W/B 1-ROW REC HSG 2CKT

Buy Now
Circular Connectors - Circular Connectors - Housings - 501330-0200 - 1124468-501330-0200 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 501330-0200
1124468-501330-0200
Circular Connectors - Circular Connectors - Housings - 501330-0200 1124468-501330-0200
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124468-501330-0200 Number of Positions: 2 Pitch: 1 mm Color: White Connector Type: Connector, Crimp, Receptacle, Socket Number of Rows: 1 Termination: Crimp Fastening Type: Ramp Contact Material: Bronze Voltage Rating: 50 V Current Rating: 4 A Number of Contacts: 2 Gender: Receptacle Length: 3.7 mm Housing Material: Nylon Orientation: Straight Housing Color: White Number of Pins: 2 Contact Gender: Female Width: 2.94 mm Categories: Circular Connectors - Housings Country of Origin: PH Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Depth: 5 mm Lead Free: Lead Free Mount: Cable, Free Hanging RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050 REACH SVHC: Unknown Glow Wire Compliant: Non-compliant Max Operating Temperature: 85 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1124468-501330-0200
Number of Positions: 2
Pitch: 1 mm
Color: White
Connector Type: Connector, Crimp, Receptacle, Socket
Number of Rows: 1
Termination: Crimp
Fastening Type: Ramp
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 4 A
Number of Contacts: 2
Gender: Receptacle
Length: 3.7 mm
Housing Material: Nylon
Orientation: Straight
Housing Color: White
Number of Pins: 2
Contact Gender: Female
Width: 2.94 mm
Categories: Circular Connectors - Housings
Country of Origin: PH
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Depth: 5 mm
Lead Free: Lead Free
Mount: Cable, Free Hanging
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 85 °C

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
1A 50V Electronic Connector
2027-501330-0200
1A 50V Electronic Connector 2027-501330-0200
2 Pos 1mm Crimp Receptacle Housing, Female Socket, 1A, 50V Product overview: 501330-0200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 50V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501330-0200 can be used for catalog matching and distributor lookup.

2 Pos 1mm Crimp Receptacle Housing, Female Socket, 1A, 50V Product overview: 501330-0200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 50V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-501330-0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 406732 406732P 501330-0200 1124468-501330-0200 501330-0200 2027-501330-0200
Product Name Wire Housings & Plugs Wire Housings & Plugs Connectors Circular Connectors - Circular Connectors - Housings - 501330-0200 1A 50V Electronic Connector
Gender Male / Plug; Female / Jack Female / Jack
Geometry Straight; Straight Straight
Mounting Cable mount Cable, Free Hanging
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-1176-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details