Molex Connectors Crimp Contacts, Commercial, Stamped & Formed 50133-8000

Description
CUT STRIP - 1.25 W/W CRIMP PLUG TERM
Request a Quote Datasheet
Description
CUT STRIP - 1.25 W/W CRIMP PLUG TERM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 50133-8000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
50133-8000
Connectors Crimp Contacts, Commercial, Stamped & Formed 50133-8000
CUT STRIP - 1.25 W/W CRIMP PLUG TERM

CUT STRIP - 1.25 W/W CRIMP PLUG TERM

Buy Now
Contact, Pin, 28Awg, Crimp; Product Range Molex - 26AH0782 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 28Awg, Crimp; Product Range Molex
26AH0782
Contact, Pin, 28Awg, Crimp; Product Range Molex 26AH0782
CONTACT, PIN, 28AWG, CRIMP; Product Range:PicoBlade 50133 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 51047 Series Housing Connectors; RoHS Compliant: Yes

CONTACT, PIN, 28AWG, CRIMP; Product Range:PicoBlade 50133 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 51047 Series Housing Connectors; RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Picobladet, 50133 Series, Pin, 28 Awg, 32 Awg, Crimp, Phosphor Bronze Molex - 57H2143 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Picobladet, 50133 Series, Pin, 28 Awg, 32 Awg, Crimp, Phosphor Bronze Molex
57H2143
Contact, Picobladet, 50133 Series, Pin, 28 Awg, 32 Awg, Crimp, Phosphor Bronze Molex 57H2143
Contact, PicoBladeT, 50133 Series, Pin, 28 AWG, 32 AWG, Crimp, Phosphor Bronze

Contact, PicoBladeT, 50133 Series, Pin, 28 AWG, 32 AWG, Crimp, Phosphor Bronze

Supplier's Site
Contact, Pin, 28Awg, Crimp; Product Range Molex - 07AH5200 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 28Awg, Crimp; Product Range Molex
07AH5200
Contact, Pin, 28Awg, Crimp; Product Range Molex 07AH5200
CONTACT, PIN, 28AWG, CRIMP; Product Range:PicoBlade 50133 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 51047 Series Housing Connectors; RoHS Compliant: Yes

CONTACT, PIN, 28AWG, CRIMP; Product Range:PicoBlade 50133 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 51047 Series Housing Connectors; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 50133-8000 26AH0782 57H2143
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Pin, 28Awg, Crimp; Product Range Molex Contact, Picobladet, 50133 Series, Pin, 28 Awg, 32 Awg, Crimp, Phosphor Bronze Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

X100W Mini-Hook, 24 AWG Teflon Test Lead - SALE-304W - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (F) Straight Connector for RG58 Cable - ET-SFS-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-4925-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers