Molex Terminals - 50125-8000 50125-8000

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106970-50125-8000 Packaging: Cut Tape (CT) Connector Type: Connector, Crimp, PCB, Signal Termination: Crimp Contact Material: Bronze, Tin Voltage Rating: 125 V Current Rating: 1 A Number of Contacts: 1 Gender: Male Length: 7.15 mm Shielding: Unshielded Orientation: Straight Contact Plating: Tin Contact Resistance: 20 mΩ Insulation: Non-Insulated Height: 1.69 mm Plating: Tin Categories: Terminals Alternative Parts (Cross-Reference): 0501258000; 50125-8000.; 501258000; Country of Origin: MX Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Depth: 1.37 mm Lead Free: Lead Free Mount: Cable RoHS: Compliant Schedule B: 8536695050 Voltage Rating (DC): 125 V REACH SVHC: Unknown Wire/Cable Gauge: 28 AWG Max Current Rating: 1 A Wire Gauge (Max): 26 AWG Wire Gauge (Min): 28 AWG
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106970-50125-8000 Packaging: Cut Tape (CT) Connector Type: Connector, Crimp, PCB, Signal Termination: Crimp Contact Material: Bronze, Tin Voltage Rating: 125 V Current Rating: 1 A Number of Contacts: 1 Gender: Male Length: 7.15 mm Shielding: Unshielded Orientation: Straight Contact Plating: Tin Contact Resistance: 20 mΩ Insulation: Non-Insulated Height: 1.69 mm Plating: Tin Categories: Terminals Alternative Parts (Cross-Reference): 0501258000; 50125-8000.; 501258000; Country of Origin: MX Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Depth: 1.37 mm Lead Free: Lead Free Mount: Cable RoHS: Compliant Schedule B: 8536695050 Voltage Rating (DC): 125 V REACH SVHC: Unknown Wire/Cable Gauge: 28 AWG Max Current Rating: 1 A Wire Gauge (Max): 26 AWG Wire Gauge (Min): 28 AWG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Contact, PicoBlade,Ñ¢ 50125 Series is a crimp terminal designed for use with 26-28 AWG wire. It features a 1.25mm pitch and is constructed from phosphor bronze with tin plating for both mating and termination. The terminal is suitable for signal applications and has a maximum current rating of 1.0A and a maximum voltage rating of 125V. It is packaged on a reel for convenience and is compliant with RoHS regulations. The product is compatible with the 51047 crimp housing and mates with 50058 and 50079 crimp terminals. The wire insulation diameter range is 0.50-1.00mm, making it versatile for various applications.

Datasheet Summary
Powered by GS/AI

The Contact, PicoBlade,Ñ¢ 50125 Series is a crimp terminal designed for use with 26-28 AWG wire. It features a 1.25mm pitch and is constructed from phosphor bronze with tin plating for both mating and termination. The terminal is suitable for signal applications and has a maximum current rating of 1.0A and a maximum voltage rating of 125V. It is packaged on a reel for convenience and is compliant with RoHS regulations. The product is compatible with the 51047 crimp housing and mates with 50058 and 50079 crimp terminals. The wire insulation diameter range is 0.50-1.00mm, making it versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
Terminals - 50125-8000 - 1106970-50125-8000 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 50125-8000
1106970-50125-8000
Terminals - 50125-8000 1106970-50125-8000
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106970-50125-8000 Packaging: Cut Tape (CT) Connector Type: Connector, Crimp, PCB, Signal Termination: Crimp Contact Material: Bronze, Tin Voltage Rating: 125 V Current Rating: 1 A Number of Contacts: 1 Gender: Male Length: 7.15 mm Shielding: Unshielded Orientation: Straight Contact Plating: Tin Contact Resistance: 20 mΩ Insulation: Non-Insulated Height: 1.69 mm Plating: Tin Categories: Terminals Alternative Parts (Cross-Reference): 0501258000; 50125-8000.; 501258000; Country of Origin: MX Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Depth: 1.37 mm Lead Free: Lead Free Mount: Cable RoHS: Compliant Schedule B: 8536695050 Voltage Rating (DC): 125 V REACH SVHC: Unknown Wire/Cable Gauge: 28 AWG Max Current Rating: 1 A Wire Gauge (Max): 26 AWG Wire Gauge (Min): 28 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106970-50125-8000
Packaging: Cut Tape (CT)
Connector Type: Connector, Crimp, PCB, Signal
Termination: Crimp
Contact Material: Bronze, Tin
Voltage Rating: 125 V
Current Rating: 1 A
Number of Contacts: 1
Gender: Male
Length: 7.15 mm
Shielding: Unshielded
Orientation: Straight
Contact Plating: Tin
Contact Resistance: 20 mΩ
Insulation: Non-Insulated
Height: 1.69 mm
Plating: Tin
Categories: Terminals
Alternative Parts (Cross-Reference): 0501258000; 50125-8000.; 501258000;
Country of Origin: MX
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Depth: 1.37 mm
Lead Free: Lead Free
Mount: Cable
RoHS: Compliant
Schedule B: 8536695050
Voltage Rating (DC): 125 V
REACH SVHC: Unknown
Wire/Cable Gauge: 28 AWG
Max Current Rating: 1 A
Wire Gauge (Max): 26 AWG
Wire Gauge (Min): 28 AWG

Buy Now
Singapore, Singapore
1A 125V Electronic Connector
332-50125-8000
1A 125V Electronic Connector 332-50125-8000
Male Signal Crimp Terminal, 1A, 125V, 28-26AWG, Tin Product overview: 50125-8000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-50125-8000 can be used for catalog matching and distributor lookup.

Male Signal Crimp Terminal, 1A, 125V, 28-26AWG, Tin Product overview: 50125-8000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-50125-8000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Crimp Contacts, Commercial, Machined - 50125-8000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Machined
50125-8000
Connectors Crimp Contacts, Commercial, Machined 50125-8000
CUT STRIP - 1.25 W-W CONN CRIMP PLUG

CUT STRIP - 1.25 W-W CONN CRIMP PLUG

Buy Now
Contact, Picobladet, 50125 Series, Pin, 28 Awg, 26 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex - 34R5805 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Picobladet, 50125 Series, Pin, 28 Awg, 26 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex
34R5805
Contact, Picobladet, 50125 Series, Pin, 28 Awg, 26 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex 34R5805
Contact, PicoBladeT, 50125 Series, Pin, 28 AWG, 26 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, PicoBladeT, 50125 Series, Pin, 28 AWG, 26 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1106970-50125-8000 332-50125-8000 50125-8000 50125-8000 34R5805
Product Name Terminals - 50125-8000 1A 125V Electronic Connector Connectors Crimp Contacts, Commercial, Machined Contact, Picobladet, 50125 Series, Pin, 28 Awg, 26 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-11112MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details