Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Contacts
Series: Pico-Clasp 501193
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Stamped
Pin or Socket: Socket
Contact Termination: Crimp
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Socket Contact Gold 28-32 AWG Crimp Stamped
Socket Contact Gold 28-32 AWG Crimp Stamped
1.00mm Pitch Female Crimp Terminal, Gold Plated, 28-32 AWG Product overview: 5011939000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-5011939000 can be used for catalog matching and distributor lookup.
1.0 WTB CRIMP REC TERMINAL NEW 0.76AU ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 900-5011939000TR-ND | 331-5011939000 | 33AH8818 | |
| Product Name | Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Contacts | Rectangular Connector Contacts | Electronic Connector | 1.0 Wtb Crimp Rec Terminal New 0.76Au Rohs Compliant Molex |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |