Molex Connectors, Interconnects - Rectangular Connectors - Contacts 5011937000

Description
Win Source Part Number: 1293413-5011937000 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Pico-Clasp 501193 Type: Stamped Contact Finish: Gold Contact Finish Thickness: 4.00µin (0.100µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 28-32 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 25,000 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Molex Other Names: 900-5011937000CT,900 -5011937000TR,900-50 11937000DKR,900-5011 937000DKR,900-501193 7000DKRINACTIVE,5011 93-7000 Base Product Number: 501193
Request a Quote Datasheet
Description
Win Source Part Number: 1293413-5011937000 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Pico-Clasp 501193 Type: Stamped Contact Finish: Gold Contact Finish Thickness: 4.00µin (0.100µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 28-32 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 25,000 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Molex Other Names: 900-5011937000CT,900 -5011937000TR,900-50 11937000DKR,900-5011 937000DKR,900-501193 7000DKRINACTIVE,5011 93-7000 Base Product Number: 501193
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Contacts - 1293413-5011937000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1293413-5011937000
Connectors, Interconnects - Rectangular Connectors - Contacts 1293413-5011937000
Win Source Part Number: 1293413-5011937000 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Pico-Clasp 501193 Type: Stamped Contact Finish: Gold Contact Finish Thickness: 4.00µin (0.100µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 28-32 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 25,000 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Molex Other Names: 900-5011937000CT,900 -5011937000TR,900-50 11937000DKR,900-5011 937000DKR,900-501193 7000DKRINACTIVE,5011 93-7000 Base Product Number: 501193

Win Source Part Number: 1293413-5011937000
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Pico-Clasp 501193
Type: Stamped
Contact Finish: Gold
Contact Finish Thickness: 4.00µin (0.100µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 28-32 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 25,000
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
HTSUS: 8536.90.4000
Mfr: Molex
Other Names: 900-5011937000CT,900-5011937000TR,900-5011937000DKR,900-5011937000DKR,900-5011937000DKRINACTIVE,501193-7000
Base Product Number: 501193

Buy Now Datasheet
Singapore, Singapore
1.0W Electronic Connector
331-5011937000
1.0W Electronic Connector 331-5011937000
Crimp Terminal, Gold Plating, 1.0W/B Product overview: 5011937000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0W. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.0W, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-5011937000 can be used for catalog matching and distributor lookup.

Crimp Terminal, Gold Plating, 1.0W/B Product overview: 5011937000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0W. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.0W, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-5011937000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - 900-5011937000TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
900-5011937000TR-ND
Rectangular Connector Contacts 900-5011937000TR-ND
Socket Contact Gold 28-32 AWG Crimp Stamped

Socket Contact Gold 28-32 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - 900-5011937000CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
900-5011937000CT-ND
Rectangular Connector Contacts 900-5011937000CT-ND
Socket Contact Gold 28-32 AWG Crimp Stamped

Socket Contact Gold 28-32 AWG Crimp Stamped

Buy Now Datasheet
1.0 Wire To Board Crimp Rec Terminal New Rohs Compliant Molex - 33AH8816 - Newark, An Avnet Company
Chicago, IL, United States
1.0 Wire To Board Crimp Rec Terminal New Rohs Compliant Molex
33AH8816
1.0 Wire To Board Crimp Rec Terminal New Rohs Compliant Molex 33AH8816
1.0 WIRE TO BOARD CRIMP REC TERMINAL NEW ROHS COMPLIANT: YES

1.0 WIRE TO BOARD CRIMP REC TERMINAL NEW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1293413-5011937000 331-5011937000 900-5011937000TR-ND 33AH8816
Product Name Connectors, Interconnects - Rectangular Connectors - Contacts 1.0W Electronic Connector Rectangular Connector Contacts 1.0 Wire To Board Crimp Rec Terminal New Rohs Compliant Molex
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

8+3 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, Jackscrews - M80-4C10805F1-03-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
Barrier Blocks - 1920-1882-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 600 volts
Current Rating 30.0 amps
View Details
2 suppliers
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details