Molex Contact, Socket, 28Awg, Crimp; Product Range Molex 501193-3000

Description
CONTACT, SOCKET, 28AWG, CRIMP; Product Range:Pico-Clasp 501193 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:32AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 28AWG, CRIMP; Product Range:Pico-Clasp 501193 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:32AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 28Awg, Crimp; Product Range Molex - 85W2598 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28Awg, Crimp; Product Range Molex
85W2598
Contact, Socket, 28Awg, Crimp; Product Range Molex 85W2598
CONTACT, SOCKET, 28AWG, CRIMP; Product Range:Pico-Clasp 501193 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:32AWG RoHS Compliant: Yes

CONTACT, SOCKET, 28AWG, CRIMP; Product Range:Pico-Clasp 501193 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:32AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85W2598
Product Name Contact, Socket, 28Awg, Crimp; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details