Manufacturer: Molex, LLC
Win Source Part Number: 1128928-501193-2000
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Connector
CONTACT, SOCKET, 28AWG, CRIMP; Product Range:Pico-Clasp 501193 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:32AWG RoHS Compliant: Yes
| Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1128928-501193-2000 | 501193-2000 | 57P7210 |
| Product Name | Rectangular Connectors - 501193-2000 | Contact, Socket, 28Awg, Crimp; Product Range Molex | |
| Connector Type | Rectangular Connectors, Heavy Duty |