CUT TAPE - 1.0 WTB WAFER ASSY 40CKT
Connector
CONNECTOR, HEADER, 40POS, 2ROW, 1MM; Connector Systems:Signal; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:40Contacts;
CONNECTOR, HEADER, 40POS, 2ROW, 1MM; Connector Systems:Signal; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:40Contacts;
1.0 WtB Wafer Assy 40Ckt EmbsTp Pkg
| Heilind Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 501190-4017 | 501190-4017 | 1789926 | 1791973P | 99Y4885 |
| Product Name | Connectors | PCB Headers | PCB Headers | Connector, Header, 40Pos, 2Row, 1Mm; Connector Systems Molex | |
| Category | Wire to Board Connector | ||||
| Connector Type | Header Connector | ||||
| Termination | Solder | ||||
| Mounting | Surface mount |