30w dual row vertical header 1mm pitch
Connector
CONNECTOR, HEADER, 30POS, 2ROW, 1MM; Connector Systems:Signal; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:30Contacts;
CONNECTOR, HEADER, 30POS, 2ROW, 1MM; Connector Systems:Signal; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:30Contacts;
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 188670P | 188670 | 501190-3017 | 56R1001 |
| Product Name | PCB Headers | PCB Headers | Connector, Header, 30Pos, 2Row, 1Mm; Connector Systems Molex | |
| Geometry | Straight | |||
| Category | Wire to Board Connector | |||
| Connector Type | Header Connector | |||
| Termination | Solder |