CUT TAPE - 1.0 WTB WAFER ASSY 20CKT EMBS P PKG
Manufacturer: Molex, LLC
Win Source Part Number: 907015-501190-2017
Series: *
Package: Reel - TR
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Connector
20 Pos 1mm Gold Shrouded Header, Vertical SMD, 1A Product overview: 501190-2017 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-501190-2017 can be used for catalog matching and distributor lookup.
20w dual row vertical header 1mm pitch
CONNECTOR, HEADER, 20POS, 2ROW, 1MM; Connector Systems:Wire-to-Boar
1.0 WTB WAFER ASSY 20CKT EMBSTP PKG ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 501190-2017 | 907015-501190-2017 | 501190-2017 | 316-501190-2017 | 188709P | 188709 | 07P8655 | 28AC9871 |
| Product Name | Connectors Data & Signal | Rectangular Connectors - 501190-2017 | SMD 1A Electronic Connector | PCB Headers | PCB Headers | Connector, Header, 20Pos, 2Row, 1Mm; Connector Systems Molex | 1.0 Wtb Wafer Assy 20Ckt Embstp Pkg Rohs Compliant Molex | |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector | Wire to Board Connector | |||||
| Gender | Male / Plug | |||||||
| Termination | Solder | Solder | Surface Mount Straight | |||||
| Voltage Rating | 50 volts | |||||||
| Current Rating | 1.0 amps |