Manufacturer: Molex, LLC
Win Source Part Number: 907013-5011894010
Series: Pico-Clasp 501189
Features: 40 Rectangular Connectors - Housings Receptacle White 0.039" (1.00mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 501189
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: 0501189-4010-E, WM7931-ND, 5011894010-E, 05011894010, 501189-4010, WM7931, 501189-4010-E, 23-5011894010, 0501189-4010
Board Connector, 40 Contact(s), 2 Row(s), Female, 0.039 inch Pitch, Crimp Terminal, Locking, White Insulator, Receptacle, Product overview: 5011894010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-5011894010 can be used for catalog matching and distributor lookup.
Molex 5011894010 Connector Housing
Molex 5011894010 Connector Housing
"40 Rectangular Connectors - Housings Receptacle White 0.039"" (1.00mm)"
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 907013-5011894010 | 319-5011894010 | 1813058 | 23-5011894010-ND |
| Product Name | Rectangular Connectors - 5011894010 | Electronic Connector | Wire Housings & Plugs | Rectangular Connector Housings |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |