Molex Connector, Rcpt, 40Pos, 2Row, 1Mm; Product Range Molex 501189-4010

Description
CONNECTOR, RCPT, 40POS, 2ROW, 1MM; Product Range:Pico-Clasp 501189 Series; Gender:Receptacle; No. of Positions:40Position s; Pitch Spacing:1mm; For Use With:Pico-Clasp 501189 Series Socket Contatcs; Contact Termination:Crimp RoHS Compliant: Yes
Description
CONNECTOR, RCPT, 40POS, 2ROW, 1MM; Product Range:Pico-Clasp 501189 Series; Gender:Receptacle; No. of Positions:40Position s; Pitch Spacing:1mm; For Use With:Pico-Clasp 501189 Series Socket Contatcs; Contact Termination:Crimp RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 40Pos, 2Row, 1Mm; Product Range Molex - 56R0998 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 40Pos, 2Row, 1Mm; Product Range Molex
56R0998
Connector, Rcpt, 40Pos, 2Row, 1Mm; Product Range Molex 56R0998
CONNECTOR, RCPT, 40POS, 2ROW, 1MM; Product Range:Pico-Clasp 501189 Series; Gender:Receptacle; No. of Positions:40Position s; Pitch Spacing:1mm; For Use With:Pico-Clasp 501189 Series Socket Contatcs; Contact Termination:Crimp RoHS Compliant: Yes

CONNECTOR, RCPT, 40POS, 2ROW, 1MM; Product Range:Pico-Clasp 501189 Series; Gender:Receptacle; No. of Positions:40Positions; Pitch Spacing:1mm; For Use With:Pico-Clasp 501189 Series Socket Contatcs; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56R0998
Product Name Connector, Rcpt, 40Pos, 2Row, 1Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details