Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1200825-501189-2021
Pitch: 1 mm
Termination: Crimp
Number of Contacts: 20
Orientation: Straight
Categories: Custom Parts
Alternative Parts (Cross-Reference): 501189-2021-; 5011892021;
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1200825-501189-2021 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 501189-2021 |