Molex Connector, Rcpt, 20Pos, 2Row, 1Mm; Product Range Molex 501189-2010

Description
CONNECTOR, RCPT, 20POS, 2ROW, 1MM; Product Range:Pico-Clasp 501189; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:1mm; For Use With:501193 Crimp Terminal; Connector Type:Crimp Wire-to-Board Connector Housing RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 20POS, 2ROW, 1MM; Product Range:Pico-Clasp 501189; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:1mm; For Use With:501193 Crimp Terminal; Connector Type:Crimp Wire-to-Board Connector Housing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 20Pos, 2Row, 1Mm; Product Range Molex - 56R0996 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 2Row, 1Mm; Product Range Molex
56R0996
Connector, Rcpt, 20Pos, 2Row, 1Mm; Product Range Molex 56R0996
CONNECTOR, RCPT, 20POS, 2ROW, 1MM; Product Range:Pico-Clasp 501189; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:1mm; For Use With:501193 Crimp Terminal; Connector Type:Crimp Wire-to-Board Connector Housing RoHS Compliant: Yes

CONNECTOR, RCPT, 20POS, 2ROW, 1MM; Product Range:Pico-Clasp 501189; Gender:Receptacle; No. of Positions:20Positions; Pitch Spacing:1mm; For Use With:501193 Crimp Terminal; Connector Type:Crimp Wire-to-Board Connector Housing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56R0996
Product Name Connector, Rcpt, 20Pos, 2Row, 1Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 43 mm (1.69 inch)
Bearing Bore / Ring O.D. 1.5 inch (38 mm)
View Details