Molex Electronic Connector 5010835010

Description
50 Pos 0.4mm Pitch Vertical Header, Gold Contacts, SM Product overview: 5010835010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-5010835010 can be used for catalog matching and distributor lookup.
Request a Quote
Description
50 Pos 0.4mm Pitch Vertical Header, Gold Contacts, SM Product overview: 5010835010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-5010835010 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 315-5010835010 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
315-5010835010
Electronic Connector 315-5010835010
50 Pos 0.4mm Pitch Vertical Header, Gold Contacts, SM Product overview: 5010835010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-5010835010 can be used for catalog matching and distributor lookup.

50 Pos 0.4mm Pitch Vertical Header, Gold Contacts, SM Product overview: 5010835010 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-5010835010 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - 5010835010 - 729080-5010835010 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5010835010
729080-5010835010
Rectangular Connectors - 5010835010 729080-5010835010
Manufacturer: Molex Win Source Part Number: 729080-5010835010 Packaging: Tape and Reel Number of Positions: 50 Mounting Style: SMD Features: Shielded, Solder Retention Connector Type: Receptacle Contact Type: Center Strip Contact Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Contact Material: Copper Alloy Voltage Rating: 30V Material Flammability Rating: UL94 V-0 Applications: General Purpose, Medical Insulation Material: Plastic, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.016" (0.40mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 8.00μin (0.203μm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 16.0μin (0.41μm) Insulation Color: Black Categories: Connectors, Interconnects Insulation Height: 0.049" (1.25mm) Temperature Range - Operating: -30°C ~ 75°C Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.2A per Contact

Manufacturer: Molex
Win Source Part Number: 729080-5010835010
Packaging: Tape and Reel
Number of Positions: 50
Mounting Style: SMD
Features: Shielded, Solder Retention
Connector Type: Receptacle
Contact Type: Center Strip Contact
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Contact Material: Copper Alloy
Voltage Rating: 30V
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Medical
Insulation Material: Plastic, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.016" (0.40mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 8.00μin (0.203μm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 16.0μin (0.41μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Insulation Height: 0.049" (1.25mm)
Temperature Range - Operating: -30°C ~ 75°C
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.2A per Contact

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 5010835010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
5010835010
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 5010835010
CONN RCPT 50POS 0.016 GOLD SMD

CONN RCPT 50POS 0.016 GOLD SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-5010835010 729080-5010835010 5010835010
Product Name Electronic Connector Rectangular Connectors - 5010835010 Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder Solder
Voltage Rating 30 volts 30 volts 30 volts
Current Rating 0.2 amps 0.2 amps 0.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
RJ45 IP6X - NDHR5A4AK0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details