Molex Circular Connectors - 50097-8000 50097-8000

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1203533-50097-8000 Packaging: Tape & Reel Connector Type: Connector, Crimp, PCB, Signal Termination: Crimp Contact Material: Bronze Voltage Rating: 250 V Current Rating: 1 A Gender: Male Length: 9.9 mm Shielding: Unshielded Orientation: Straight Contact Plating: Tin Contact Resistance: 5 mΩ Height: 2.5 mm Contact Gender: Male Plating: Tin Categories: Circular Connectors Alternative Parts (Cross-Reference): 0500978000; 500978000; Country of Origin: KR Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Depth: 2.4 mm Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown Wire/Cable Gauge: 24 AWG Wire/Cable Diameter: 810 µm Max Current Rating: 4 A Wire Gauge (Max): 20 AWG Wire Gauge (Min): 24 AWG Max Operating Temperature: 105 °C
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1203533-50097-8000 Packaging: Tape & Reel Connector Type: Connector, Crimp, PCB, Signal Termination: Crimp Contact Material: Bronze Voltage Rating: 250 V Current Rating: 1 A Gender: Male Length: 9.9 mm Shielding: Unshielded Orientation: Straight Contact Plating: Tin Contact Resistance: 5 mΩ Height: 2.5 mm Contact Gender: Male Plating: Tin Categories: Circular Connectors Alternative Parts (Cross-Reference): 0500978000; 500978000; Country of Origin: KR Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Depth: 2.4 mm Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown Wire/Cable Gauge: 24 AWG Wire/Cable Diameter: 810 µm Max Current Rating: 4 A Wire Gauge (Max): 20 AWG Wire Gauge (Min): 24 AWG Max Operating Temperature: 105 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - 50097-8000 - 1203533-50097-8000 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 50097-8000
1203533-50097-8000
Circular Connectors - 50097-8000 1203533-50097-8000
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1203533-50097-8000 Packaging: Tape & Reel Connector Type: Connector, Crimp, PCB, Signal Termination: Crimp Contact Material: Bronze Voltage Rating: 250 V Current Rating: 1 A Gender: Male Length: 9.9 mm Shielding: Unshielded Orientation: Straight Contact Plating: Tin Contact Resistance: 5 mΩ Height: 2.5 mm Contact Gender: Male Plating: Tin Categories: Circular Connectors Alternative Parts (Cross-Reference): 0500978000; 500978000; Country of Origin: KR Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Depth: 2.4 mm Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown Wire/Cable Gauge: 24 AWG Wire/Cable Diameter: 810 µm Max Current Rating: 4 A Wire Gauge (Max): 20 AWG Wire Gauge (Min): 24 AWG Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1203533-50097-8000
Packaging: Tape & Reel
Connector Type: Connector, Crimp, PCB, Signal
Termination: Crimp
Contact Material: Bronze
Voltage Rating: 250 V
Current Rating: 1 A
Gender: Male
Length: 9.9 mm
Shielding: Unshielded
Orientation: Straight
Contact Plating: Tin
Contact Resistance: 5 mΩ
Height: 2.5 mm
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors
Alternative Parts (Cross-Reference): 0500978000; 500978000;
Country of Origin: KR
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Depth: 2.4 mm
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Wire/Cable Gauge: 24 AWG
Wire/Cable Diameter: 810 µm
Max Current Rating: 4 A
Wire Gauge (Max): 20 AWG
Wire Gauge (Min): 24 AWG
Max Operating Temperature: 105 °C

Buy Now
Singapore, Singapore
4A 250V Electronic Connector
2027-50097-8000
4A 250V Electronic Connector 2027-50097-8000
2.5MM Signal Header, Male, Tin, 4A, 250V, T&R Product overview: 50097-8000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-50097-8000 can be used for catalog matching and distributor lookup.

2.5MM Signal Header, Male, Tin, 4A, 250V, T&R Product overview: 50097-8000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-50097-8000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Board-In, 50097 Series, Pin, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex - 43Y2530 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Board-In, 50097 Series, Pin, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex
43Y2530
Contact, Board-In, 50097 Series, Pin, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex 43Y2530
CONTACT, BOARD-IN, 50097 SERIES, PIN, 24 AWG, 20 AWG, CRIMP, PHOSPHOR BRONZE ROHS COMPLIANT: YES

CONTACT, BOARD-IN, 50097 SERIES, PIN, 24 AWG, 20 AWG, CRIMP, PHOSPHOR BRONZE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Board-In, 50097 Series, Pin, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex - 09X1352 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Board-In, 50097 Series, Pin, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex
09X1352
Contact, Board-In, 50097 Series, Pin, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex 09X1352
Contact, Board-In, 50097 Series, Pin, 24 AWG, 20 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, Board-In, 50097 Series, Pin, 24 AWG, 20 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1203533-50097-8000 2027-50097-8000 50097-8000 43Y2530
Product Name Circular Connectors - 50097-8000 4A 250V Electronic Connector Contact, Board-In, 50097 Series, Pin, 24 Awg, 20 Awg, Crimp, Phosphor Bronze Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors
Termination Crimp Crimp
Mounting Cable
Unlock Full Specs
to access all available technical data