CONN, STACKING, RCPT, 30POS, 2ROW, 0.4MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:30Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 26AH0781 |
| Product Name | Conn, Stacking, Rcpt, 30Pos, 2Row, 0.4Mm; Mezzanine Connector Type Molex |
| Mounting | Surface Mount |