TransFlash Memory Card,1.1mm hinge type
TransFlash Memory Card,1.1mm hinge type
Connector
CUT TAPE - TFR MEMORY CARD CON HSGASSY8C TEMBSTPPKG
CONNECTOR, MICRO SD, 8POS; Product Range:500901 Series; Connector Type:Micro SD; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2019); Contact Resistance:80mohm; RoHS Compliant: Yes
CONNECTOR, MICRO SD, 8POS; Memory / Card Type:MicroSD; Insert & Eject Mechanism:Hinged; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:500901 Series; Pitch Spacing:1.1mm RoHS Compliant: Yes
Memory Card Connectors RIGHT ANGLE SMT Hinge Type
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6702430 | 6702430P | 500901-0801 | 500901-0801 | 67X4862 | 500901-0801 |
| Product Name | Memory Card Connectors | Memory Card Connectors | Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) | Connector, Micro Sd, 8Pos; Product Range Molex | Connectors | |
| Gender | Male / Plug | Male / Plug | ||||
| Termination | Solder | |||||
| Mounting | Surface mount | |||||
| Contact Pitch | 1.1 mm (0.0433 inch) |