Molex Memory Connectors - PC Card Sockets - 500901-0800 500901-0800

Description
Manufacturer: Molex Connector Corporation Win Source Part Number: 1005869-500901-0800 Packaging: Reel - TR Number of Positions: 8 Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: 20μin (0.51μm) Height Above Board: 0.076" (1.92mm) Mounting: Surface Mount, Right Angle Card Type: Secure Digital - microSD Insertion, Removal Method: Hinged Lid Mounting Feature: Normal, Standard - Top Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Molex Connector Corporation Win Source Part Number: 1005869-500901-0800 Packaging: Reel - TR Number of Positions: 8 Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: 20μin (0.51μm) Height Above Board: 0.076" (1.92mm) Mounting: Surface Mount, Right Angle Card Type: Secure Digital - microSD Insertion, Removal Method: Hinged Lid Mounting Feature: Normal, Standard - Top Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - PC Card Sockets - 500901-0800 - 1005869-500901-0800 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - PC Card Sockets - 500901-0800
1005869-500901-0800
Memory Connectors - PC Card Sockets - 500901-0800 1005869-500901-0800
Manufacturer: Molex Connector Corporation Win Source Part Number: 1005869-500901-0800 Packaging: Reel - TR Number of Positions: 8 Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: 20μin (0.51μm) Height Above Board: 0.076" (1.92mm) Mounting: Surface Mount, Right Angle Card Type: Secure Digital - microSD Insertion, Removal Method: Hinged Lid Mounting Feature: Normal, Standard - Top Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Molex Connector Corporation
Win Source Part Number: 1005869-500901-0800
Packaging: Reel - TR
Number of Positions: 8
Connector Type: Connector and Ejector
Contact Finish: Gold
Contact Finish Thickness: 20μin (0.51μm)
Height Above Board: 0.076" (1.92mm)
Mounting: Surface Mount, Right Angle
Card Type: Secure Digital - microSD
Insertion, Removal Method: Hinged Lid
Mounting Feature: Normal, Standard - Top
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1005869-500901-0800
Product Name Memory Connectors - PC Card Sockets - 500901-0800
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details