Molex Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Contacts 500798000

Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Contacts Series: PicoBlade 50079 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Pin or Socket: Socket Contact Termination: Crimp Contact Finish: Tin Contact Finish Thickness: 35.4µin (0.90µm)
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Contacts Series: PicoBlade 50079 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Pin or Socket: Socket Contact Termination: Crimp Contact Finish: Tin Contact Finish Thickness: 35.4µin (0.90µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Contacts -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Contacts
Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Contacts
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Contacts Series: PicoBlade 50079 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Pin or Socket: Socket Contact Termination: Crimp Contact Finish: Tin Contact Finish Thickness: 35.4µin (0.90µm)

Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Contacts
Series: PicoBlade 50079
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Pin or Socket: Socket
Contact Termination: Crimp
Contact Finish: Tin
Contact Finish Thickness: 35.4µin (0.90µm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects -Rectangular Connectors- Rectangular Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 IP6X - NDHR4A6AA0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
Headers, Plugs and Sockets - 1920-1850-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 10.0 amps
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1711/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers