Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995284-500797-3394
Packaging: Bulk
Number of Positions: 33
Pitch: 600 µm
Number of Rows: 1
Termination: Solder
Voltage Rating: 50 V
Current Rating: 200 mA
Number of Contacts: 33
Gender: Receptacle
Length: 12 mm
Housing Material: Polymer
Actuator Material: Nylon, Polyamide
Number of Circuits: 31
Orientation: Right Angle
Contact Plating: Gold
Contact Resistance: 80 mΩ
Categories: FFC,FPC(FlatFlexible
Alternative Parts (Cross-Reference): 505110-3091; 505110-2491; 505110-4091; 10051922-2410ELF; 10051922-3010ELF; XF3C-3545-41A500797-
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 3.85 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Lead Pitch: 300 µm
Flammability Rating: UL94 V-0
Contact Location: Bottom
33 Pos FPC Connector, 0.3mm Pitch, RA SMT, Gold, 50V Product overview: 500797-3394 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-500797-3394 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 995284-500797-3394 | 350-500797-3394 |
| Product Name | FFC, FPC (FlatFlexible) Connectors - 500797-3394 | 50V Electronic Connector |
| Termination | Solder | Solder |