Molex Connector Housing, Plug, 6Pos, 2.5Mm; Product Range Molex 500593-0600

Description
CONNECTOR HOUSING, PLUG, 6POS, 2.5MM; Product Range:CP-2.5 Mini 500593 Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:2.5mm; For Use With:Molex CP-2.5 Mini 50398 Series Pin Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 6POS, 2.5MM; Product Range:CP-2.5 Mini 500593 Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:2.5mm; For Use With:Molex CP-2.5 Mini 50398 Series Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 6Pos, 2.5Mm; Product Range Molex - 23AH2044 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 6Pos, 2.5Mm; Product Range Molex
23AH2044
Connector Housing, Plug, 6Pos, 2.5Mm; Product Range Molex 23AH2044
CONNECTOR HOUSING, PLUG, 6POS, 2.5MM; Product Range:CP-2.5 Mini 500593 Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:2.5mm; For Use With:Molex CP-2.5 Mini 50398 Series Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 6POS, 2.5MM; Product Range:CP-2.5 Mini 500593 Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:2.5mm; For Use With:Molex CP-2.5 Mini 50398 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 23AH2044
Product Name Connector Housing, Plug, 6Pos, 2.5Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details