Molex Rectangular Connector Housings 5005920200

Description
"2 Rectangular Connectors - Housings Receptacle Natural 0.098"" (2.50mm)"
Request a Quote Datasheet
Description
"2 Rectangular Connectors - Housings Receptacle Natural 0.098"" (2.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 5005920200-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
5005920200-ND
Rectangular Connector Housings 5005920200-ND
"2 Rectangular Connectors - Housings Receptacle Natural 0.098"" (2.50mm)"

"2 Rectangular Connectors - Housings Receptacle Natural 0.098"" (2.50mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
319-5005920200
Electronic Connector 319-5005920200
CONN RCPT HSG 2POS 2.50MM Product overview: 5005920200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-5005920200 can be used for catalog matching and distributor lookup.

CONN RCPT HSG 2POS 2.50MM Product overview: 5005920200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-5005920200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Contact Type: Female Socket Pitch: 0.200" (5.08mm) Mounting Type: Fixed Contact Termination: Solder, PCB Fastening Type: Spring Lock Insulation Material: Polypropylene

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Receptacle
Contact Type: Female Socket
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Contact Termination: Solder, PCB
Fastening Type: Spring Lock
Insulation Material: Polypropylene

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5005920200-ND 319-5005920200
Product Name Rectangular Connector Housings Electronic Connector Connectors,Interconnects
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-2232/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers