Molex Connector Housing, Rcpt, 5Pos, 2.5Mm; Product Range Molex 500592-0500

Description
CONNECTOR HOUSING, RCPT, 5POS, 2.5MM; Product Range:CP-2.5 Mini 500592 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2.5mm; For Use With:Molex CP-2.5 Mini 50397 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 5POS, 2.5MM; Product Range:CP-2.5 Mini 500592 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2.5mm; For Use With:Molex CP-2.5 Mini 50397 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 5Pos, 2.5Mm; Product Range Molex - 99AC7148 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 5Pos, 2.5Mm; Product Range Molex
99AC7148
Connector Housing, Rcpt, 5Pos, 2.5Mm; Product Range Molex 99AC7148
CONNECTOR HOUSING, RCPT, 5POS, 2.5MM; Product Range:CP-2.5 Mini 500592 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2.5mm; For Use With:Molex CP-2.5 Mini 50397 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 5POS, 2.5MM; Product Range:CP-2.5 Mini 500592 Series; Gender:Receptacle; No. of Positions:5Positions; Pitch Spacing:2.5mm; For Use With:Molex CP-2.5 Mini 50397 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99AC7148
Product Name Connector Housing, Rcpt, 5Pos, 2.5Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details