Molex Connectors 50058-8100

Description
1.25MM CRIMP REC TERMINAL
Request a Quote Datasheet
Description
1.25MM CRIMP REC TERMINAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 50058-8100 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
50058-8100
Connectors 50058-8100
1.25MM CRIMP REC TERMINAL

1.25MM CRIMP REC TERMINAL

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Socket, 28Awg, Crimp; Product Range Molex - 57H2111 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28Awg, Crimp; Product Range Molex
57H2111
Contact, Socket, 28Awg, Crimp; Product Range Molex 57H2111
CONTACT, SOCKET, 28AWG, CRIMP; Product Range:PicoBlade 50058 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:32AWG; Contact Size:28 RoHS Compliant: Yes

CONTACT, SOCKET, 28AWG, CRIMP; Product Range:PicoBlade 50058 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:32AWG; Contact Size:28 RoHS Compliant: Yes

Supplier's Site
1.25Mm Crimp Rec Terminal Rohs Compliant Molex - 28AC9867 - Newark, An Avnet Company
Chicago, IL, United States
1.25Mm Crimp Rec Terminal Rohs Compliant Molex
28AC9867
1.25Mm Crimp Rec Terminal Rohs Compliant Molex 28AC9867
1.25MM CRIMP REC TERMINAL ROHS COMPLIANT: YES

1.25MM CRIMP REC TERMINAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 50058-8100 50058-8100 57H2111 28AC9867
Product Name Connectors Contact, Socket, 28Awg, Crimp; Product Range Molex 1.25Mm Crimp Rec Terminal Rohs Compliant Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details